Amphenol Sine Systems Automotive Connectors AHDM06-24-47PR-059

Description
47 Pos Plug Kit Shell Sz 24
Request a Quote Datasheet
Description
47 Pos Plug Kit Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDM06-24-47PR-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-47PR-059
Automotive Connectors AHDM06-24-47PR-059
47 Pos Plug Kit Shell Sz 24

47 Pos Plug Kit Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM06-24-47PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-47PR-059-ND
Circular Connector Housings 889-AHDM06-24-47PR-059-ND
47 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

47 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 47Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 47Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5907
Circular Conn, Plug, 47Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5907
CIRCULAR CONN, PLUG, 47POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 47POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-24-47PR-059 889-AHDM06-24-47PR-059-ND 15AJ5907
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 47Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge Connector - NTBM15V0U01110T - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Current Rating 3.0 amps
View Details
Wire to Board - 34.112-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2001-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers