Amphenol Sine Systems Circular Connector Housings AHDM06-24-35SR-059

Description
35 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
35 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM06-24-35SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-35SR-059-ND
Circular Connector Housings 889-AHDM06-24-35SR-059-ND
35 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

35 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-35SR-059
Automotive Connectors AHDM06-24-35SR-059
35 Pos Plug Socket Shell Sz 24

35 Pos Plug Socket Shell Sz 24

Buy Now
Circular Conn, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5906
Circular Conn, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5906
CIRCULAR CONN, PLUG, 35POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 35POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM06-24-35SR-059-ND AHDM06-24-35SR-059 15AJ5906
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Plug, 35Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers