Amphenol Industrial AHDM06-24-35PR
Amphenol Industrial AHDM06-24-35PR
AHDM 35C PIN PLUG SZ 24
Connector
35 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONNECTOR, PLUG, 35POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:35Contacts;
| RS Components, Ltd. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1950918 | Amphenol Sine AHDM06-24-35PR | AHDM06-24-35PR | 889-3081-ND | 82AC5092 |
| Product Name | Industrial Circular Connectors | Circular Connector Housings | Circular Connector, Plug, 35Pos, Panel; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug | |||
| Termination | Crimp | ||||
| Mounting | Cable mount | Free Hanging (In-Line) |