Amphenol Sine Systems Circular Connector Housings AHDM06-24-31ST-059

Description
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM06-24-31ST-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-31ST-059-ND
Circular Connector Housings 889-AHDM06-24-31ST-059-ND
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-31ST-059
Automotive Connectors AHDM06-24-31ST-059
31 Pos Plug Socket Shell Sz 24

31 Pos Plug Socket Shell Sz 24

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - AHDM06-24-31ST-059 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
AHDM06-24-31ST-059
Circular Connector Housings AHDM06-24-31ST-059
CONN PLG HSG FMALE 31POS INLINE

CONN PLG HSG FMALE 31POS INLINE

Supplier's Site Datasheet
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ6645 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ6645
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ6645
CIRCULAR CONN, PLUG, 31POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 31POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM06-24-31ST-059-ND AHDM06-24-31ST-059 AHDM06-24-31ST-059 AHDM06-24-31ST-059 15AJ6645
Product Name Circular Connector Housings Automotive Connectors Circular Connector Housings Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HSD Automotive - HSDNZSPPCB15A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
View Details
3 suppliers
Terminal Block Wire Ferrules - 2870.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2000-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers