Amphenol Sine Systems Circular Connector Housings AHDM06-24-31SR

Description
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3079-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3079-ND
Circular Connector Housings 889-3079-ND
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
31 Pos Plug Socket Shell Sz 24

31 Pos Plug Socket Shell Sz 24

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol Sine AHDM06-24-31SR - PEI-Genesis
Philadelphia, PA, United States
AHDM 31C SKT PLUG SZ 24

AHDM 31C SKT PLUG SZ 24

Buy Now
Circular Connector, Plug, 31Pos, Panel; Product Range Amphenol Sine/tuchel - 82AC5090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31Pos, Panel; Product Range Amphenol Sine/tuchel
82AC5090
Circular Connector, Plug, 31Pos, Panel; Product Range Amphenol Sine/tuchel 82AC5090
CIRCULAR CONNECTOR, PLUG, 31POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 31POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector Rohs Compliant Amphenol Sine/tuchel - 08AK9657 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rohs Compliant Amphenol Sine/tuchel
08AK9657
Circular Connector Rohs Compliant Amphenol Sine/tuchel 08AK9657
CIRCULAR CONNECTOR ROHS COMPLIANT: YES

CIRCULAR CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3079-ND AHDM06-24-31SR Amphenol Sine AHDM06-24-31SR 82AC5090
Product Name Circular Connector Housings Circular Connector, Plug, 31Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1413 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1871-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details