Amphenol Sine Systems Automotive Connectors AHDM06-24-31SR-059

Description
31 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet
Description
31 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDM06-24-31SR-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-31SR-059
Automotive Connectors AHDM06-24-31SR-059
31 Pos Plug Socket Shell Sz 24

31 Pos Plug Socket Shell Sz 24

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - 889-AHDM06-24-31SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-31SR-059-ND
Circular Connector Housings 889-AHDM06-24-31SR-059-ND
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5904 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5904
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5904
CIRCULAR CONN, PLUG, 31POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 31POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-24-31SR-059 AHDM06-24-31SR-059 889-AHDM06-24-31SR-059-ND 15AJ5904
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Circular Connector Adapters - KM90 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-3234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details