Amphenol Sine Systems Automotive Connectors AHDM06-24-31PT-059

Description
31 Pos Plug Kit Shell Sz 24 13A
Request a Quote Datasheet
Description
31 Pos Plug Kit Shell Sz 24 13A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-31PT-059
Automotive Connectors AHDM06-24-31PT-059
31 Pos Plug Kit Shell Sz 24 13A

31 Pos Plug Kit Shell Sz 24 13A

Buy Now
Circular Connector Housings - 889-AHDM06-24-31PT-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-31PT-059-ND
Circular Connector Housings 889-AHDM06-24-31PT-059-ND
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5903
Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5903
CIRCULAR CONN, PLUG, 31POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 31POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-24-31PT-059 889-AHDM06-24-31PT-059-ND 15AJ5903
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 31Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details