Amphenol Sine Systems Circular Connector Housings AHDM06-24-31PR

Description
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3077-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3077-ND
Circular Connector Housings 889-3077-ND
31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

31 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 1950911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1950911
Industrial Circular Connectors 1950911
Amphenol Industrial AHDM06-24-31PR

Amphenol Industrial AHDM06-24-31PR

Supplier's Site
 - Amphenol Sine AHDM06-24-31PR - PEI-Genesis
Philadelphia, PA, United States
AHDM 31C PIN PLUG SZ 24

AHDM 31C PIN PLUG SZ 24

Buy Now
Circular Connector, Plug, 31Pos, Panel; Product Range Amphenol Sine/tuchel - 82AC5088 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31Pos, Panel; Product Range Amphenol Sine/tuchel
82AC5088
Circular Connector, Plug, 31Pos, Panel; Product Range Amphenol Sine/tuchel 82AC5088
CIRCULAR CONNECTOR, PLUG, 31POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 31POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Rohs Compliant Amphenol Sine/tuchel - 08AK9656 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rohs Compliant Amphenol Sine/tuchel
08AK9656
Circular Connector Rohs Compliant Amphenol Sine/tuchel 08AK9656
CIRCULAR CONNECTOR ROHS COMPLIANT: YES

CIRCULAR CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Circular Connectors - AHDM06-24-31PR - Chief Enterprises LLC
Elmhurst, IL, United States
Circular Connectors
AHDM06-24-31PR
Circular Connectors AHDM06-24-31PR
Connector, Plug, Size 24, 31 positions, Pin, reduced diameter seal, wide thread, A Series

Connector, Plug, Size 24, 31 positions, Pin, reduced diameter seal, wide thread, A Series

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3077-ND 1950911 Amphenol Sine AHDM06-24-31PR 82AC5088 08AK9656 AHDM06-24-31PR
Product Name Circular Connector Housings Industrial Circular Connectors Circular Connector, Plug, 31Pos, Panel; Product Range Amphenol Sine/tuchel Circular Connector Rohs Compliant Amphenol Sine/tuchel Circular Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Automotive Connector
Mounting Free Hanging (In-Line) Cable mount
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - KM90 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers