Amphenol Sine Systems Automotive Connectors AHDM06-24-23PR-059

Description
23 Pos Plug Kit Shell Sz 24 13A
Request a Quote Datasheet
Description
23 Pos Plug Kit Shell Sz 24 13A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-23PR-059
Automotive Connectors AHDM06-24-23PR-059
23 Pos Plug Kit Shell Sz 24 13A

23 Pos Plug Kit Shell Sz 24 13A

Buy Now
Plug Kit, shell size 24, 23 positions, p

Plug Kit, shell size 24, 23 positions, p

Buy Now
Circular Connector Housings - 889-AHDM06-24-23PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-23PR-059-ND
Circular Connector Housings 889-AHDM06-24-23PR-059-ND
23 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

23 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ6641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ6641
Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ6641
CIRCULAR CONN, PLUG, 23POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 23POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-24-23PR-059 AHDM06-24-23PR-059 889-AHDM06-24-23PR-059-ND 15AJ6641
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers