PLUG,SZ24,23 POS,PIN, CIRC CONN,STD SEAL
Connector
AHDM 23C PIN PLUG SZ 24
23 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONNECTOR, PLUG, 23POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:23Contacts;
CONN PLUG HSNG MALE 23POS INLINE
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AHDM06-24-23PN | AHDM06-24-23PN | Amphenol Sine AHDM06-24-23PN | 889-3069-ND | 82AC5080 | 53-AHDM06-24-23PN |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Housings | Circular Connector, Plug, 23Pos, Panel; Product Range Amphenol Sine/tuchel | CONN PLUG HSNG MALE 23POS INLINE | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Mounting | Free Hanging (In-Line) |