Amphenol Sine Systems Automotive Connectors AHDM06-24-23PN-059

Description
23 Pos Plug Kit Shell Sz 24 13A
Request a Quote Datasheet
Description
23 Pos Plug Kit Shell Sz 24 13A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-23PN-059
Automotive Connectors AHDM06-24-23PN-059
23 Pos Plug Kit Shell Sz 24 13A

23 Pos Plug Kit Shell Sz 24 13A

Buy Now
Circular Connector Housings - 889-AHDM06-24-23PN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-23PN-059-ND
Circular Connector Housings 889-AHDM06-24-23PN-059-ND
23 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

23 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5898 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5898
Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5898
CIRCULAR CONN, PLUG, 23POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 23POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-24-23PN-059 889-AHDM06-24-23PN-059-ND 15AJ5898
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 23Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3611LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Terminal Blocks - 39.2202 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1981/1000-429-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers