21 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
AHDM 21C PIN PLUG SZ 24
Connector
21 Pos Plug Shell Sz 24 Pin 25A 13A
Amphenol Industrial AHDM06-24-21PR
Amphenol Industrial AHDM06-24-21PR
CIRCULAR CONNECTOR, PLUG, 21POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:21Contacts;
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3066-ND | Amphenol Sine AHDM06-24-21PR | AHDM06-24-21PR | 1950886 | 82AC5077 |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | Circular Connector, Plug, 21Pos, Panel; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | |||
| Gender | Male / Plug | Male / Plug | |||
| Termination | Crimp |