Amphenol Sine Systems Circular Connector Housings AHDM06-24-19SR-059

Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM06-24-19SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-19SR-059-ND
Circular Connector Housings 889-AHDM06-24-19SR-059-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-19SR-059
Automotive Connectors AHDM06-24-19SR-059
21 Pos Plug Socket Shell Sz 24

21 Pos Plug Socket Shell Sz 24

Buy Now
Circular Conn, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ6638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ6638
Circular Conn, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ6638
CIRCULAR CONN, PLUG, 19POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 19POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM06-24-19SR-059-ND AHDM06-24-19SR-059 15AJ6638
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details