Amphenol Sine Systems Automotive Connectors AHDM06-24-19PR-059

Description
19 Pos Plug Kit Shell Sz 24
Request a Quote Datasheet
Description
19 Pos Plug Kit Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-19PR-059
Automotive Connectors AHDM06-24-19PR-059
19 Pos Plug Kit Shell Sz 24

19 Pos Plug Kit Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM06-24-19PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-19PR-059-ND
Circular Connector Housings 889-AHDM06-24-19PR-059-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5895
Circular Conn, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5895
CIRCULAR CONN, PLUG, 19POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 19POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-24-19PR-059 889-AHDM06-24-19PR-059-ND 15AJ5895
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers