Amphenol Sine Systems Circular Connector Housings AHDM06-24-18SR-059

Description
18 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
18 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM06-24-18SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-18SR-059-ND
Circular Connector Housings 889-AHDM06-24-18SR-059-ND
18 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

18 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-18SR-059
Automotive Connectors AHDM06-24-18SR-059
18 Pos Plug Socket Shell Sz 24

18 Pos Plug Socket Shell Sz 24

Buy Now
Circular Conn, Plug, 18Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5893 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5893
Circular Conn, Plug, 18Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5893
CIRCULAR CONN, PLUG, 18POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 18POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM06-24-18SR-059-ND AHDM06-24-18SR-059 15AJ5893
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Plug, 18Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details