Amphenol Sine Systems Automotive Connectors AHDM06-24-18SN-059

Description
18 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet
Description
18 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-18SN-059
Automotive Connectors AHDM06-24-18SN-059
18 Pos Plug Socket Shell Sz 24

18 Pos Plug Socket Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM06-24-18SN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-18SN-059-ND
Circular Connector Housings 889-AHDM06-24-18SN-059-ND
18 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

18 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 18Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5892 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5892
Circular Conn, Plug, 18Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5892
CIRCULAR CONN, PLUG, 18POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 18POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-24-18SN-059 889-AHDM06-24-18SN-059-ND 15AJ5892
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 18Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header, Pin; Screw Clamp; Straight Pin Header; 3; 10 A; 250 V; 0.197 in.; Gray - 70077329 - Allied Electronics, Inc.
Specs
Termination Screw
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1971/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers