Amphenol Sine Systems Automotive Connectors AHDM06-24-16PN

Description
16 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet
Description
16 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-16PN
Automotive Connectors AHDM06-24-16PN
16 Pos Plug Socket Shell Sz 24

16 Pos Plug Socket Shell Sz 24

Buy Now
Amphenol Sine Systems AHDM06-24-16PN DuraMate AHDM Series, 16-Pin Plug for Size 12 Contacts - 39250 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDM06-24-16PN DuraMate AHDM Series, 16-Pin Plug for Size 12 Contacts
39250
Amphenol Sine Systems AHDM06-24-16PN DuraMate AHDM Series, 16-Pin Plug for Size 12 Contacts 39250
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM06-24-16PN DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD36-24-16PN-059 Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM04-24-16S | Waytek # 39254 or 39255 Modifications: Standard wire seal

Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDM06-24-16PN DuraMate AHDM Series
  • Category: Amphenol DuraMate™ AHDM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # HD36-24-16PN-059
  • Series: AHDM Series
  • Number of Pins: 16
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed with a 3 keyway bayonet to help ensure proper mating
  • Provides a high-density signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts size 12 contacts
  • Current Rating: 25A
  • Shell Size: 24
  • Mating Connector: AHDM04-24-16S | Waytek # 39254 or 39255
  • Modifications: Standard wire seal
Supplier's Site Datasheet
Circular Connector Housings - 889-AHDM06-24-16PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-16PN-ND
Circular Connector Housings 889-AHDM06-24-16PN-ND
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel - 61AJ1014 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
61AJ1014
Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel 61AJ1014
CIRCULAR CONN, PLUG, 16POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 16POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-24-16PN 39250 889-AHDM06-24-16PN-ND 61AJ1014
Product Name Automotive Connectors Amphenol Sine Systems AHDM06-24-16PN DuraMate AHDM Series, 16-Pin Plug for Size 12 Contacts Circular Connector Housings Circular Conn, Plug, 16Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Automotive Connector; Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details