AHDM 9C SKT PLUG SZ 24
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
PLUG,SZ24,9 POS,SKT, CIRC CONN,REDCD DIAM SEAL
Connector
9 Pos Plug Socket Shell Sz 24
CIRCULAR CONNECTOR, PLUG, 9POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
CIRCULAR CONNECTOR ROHS COMPLIANT: YES
| PEI-Genesis | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Sine AHDM06-24-09SR | 889-3056-ND | AHDM06-24-09SR | AHDM06-24-09SR | 82AC5067 | 08AK9638 |
| Product Name | Circular Connector Housings | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector, Plug, 9Pos, Panel; Product Range Amphenol Sine/tuchel | Circular Connector Rohs Compliant Amphenol Sine/tuchel | ||
| Gender | Male / Plug | Male / Plug |