AHDM 9C PIN PLUG SZ 24
Connector
PLUG,SZ24,9 POS,PIN, CIRC CONN,REDCD DIAM SEAL
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONNECTOR, PLUG, 9POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
CIRCULAR CONNECTOR ROHS COMPLIANT: YES
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Sine AHDM06-24-09PR | AHDM06-24-09PR | AHDM06-24-09PR | 889-3055-ND | 82AC5066 | 08AK9637 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Housings | Circular Connector, Plug, 9Pos, Panel; Product Range Amphenol Sine/tuchel | Circular Connector Rohs Compliant Amphenol Sine/tuchel | ||
| Gender | Male / Plug | Male / Plug |