PLUG,SZ24,7 POS,SKT, CIRC CONN,STD SEAL
AHDM 7C SKT PLUG SZ 24
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Connector
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
| Heilind Electronics, Inc. | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AHDM06-24-07SN | Amphenol Sine AHDM06-24-07SN | 889-3054-ND | AHDM06-24-07SN | 82AC5065 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Housings | Circular Connector, Plug, 7Pos, Panel; Product Range Amphenol Sine/tuchel | ||
| Gender | Male / Plug | Male / Plug |