7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
PLUG,SZ24,7 POS,PIN, CIRC CONN,STD SEAL
Connector
AHDM 7C PIN PLUG SZ 24
Amphenol Industrial AHDM06-24-07PN
Amphenol Industrial AHDM06-24-07PN
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3053-ND | AHDM06-24-07PN | AHDM06-24-07PN | Amphenol Sine AHDM06-24-07PN | 1950858 | 82AC5064 |
| Product Name | Circular Connector Housings | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Industrial Circular Connectors | Circular Connector, Plug, 7Pos, Panel; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Cable mount | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Crimp |