Amphenol Sine Systems Automotive Connectors AHDM06-24-07PN-059

Description
7 Pos Plug Kit Shell Sz 24 1014AWG
Request a Quote Datasheet
Description
7 Pos Plug Kit Shell Sz 24 1014AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDM06-24-07PN-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-24-07PN-059
Automotive Connectors AHDM06-24-07PN-059
7 Pos Plug Kit Shell Sz 24 1014AWG

7 Pos Plug Kit Shell Sz 24 1014AWG

Buy Now
Circular Connector Housings - 889-AHDM06-24-07PN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-24-07PN-059-ND
Circular Connector Housings 889-AHDM06-24-07PN-059-ND
7 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

7 (Radsok) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5882
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5882
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-24-07PN-059 889-AHDM06-24-07PN-059-ND 15AJ5882
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-L3G8-C2 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details