Amphenol Sine Systems Circular Connector Housings AHDM06-18-21PN-059

Description
21 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
21 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM06-18-21PN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-18-21PN-059-ND
Circular Connector Housings 889-AHDM06-18-21PN-059-ND
21 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

21 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-18-21PN-059
Automotive Connectors AHDM06-18-21PN-059
21 Pos Plug Kit Shell Sz 18 Pin 75A

21 Pos Plug Kit Shell Sz 18 Pin 75A

Buy Now
Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5881
Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5881
CIRCULAR CONN, PLUG, 21POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 21POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM06-18-21PN-059-ND AHDM06-18-21PN-059 15AJ5881
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Plug, 21Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HSD Automotive - HSDNERPPCB7A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
View Details
3 suppliers
Terminal Blocks - 39.2218 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2409-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers