PLUG,SZ18,20 POS,PIN, CIRC CONN,STD SEAL
Connector
20 Pos Plug Shell Sz 18 Pin 20A 16A
AHDM 20C PIN PLUG SZ 18
20 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Connector, Plug, Size 18, 20 positions, Pin, standard seal, wide thread, A Series
CIRCULAR CONNECTOR, PLUG, 20POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:20Contacts;
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | DigiKey | Chief Enterprises LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AHDM06-18-20PN | AHDM06-18-20PN | Amphenol Sine AHDM06-18-20PN | 889-3047-ND | AHDM06-18-20PN | 82AC5058 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Housings | Circular Connectors | Circular Connector, Plug, 20Pos, Panel; Product Range Amphenol Sine/tuchel | ||
| Gender | Male / Plug | Male / Plug | Male / Plug |