Amphenol Sine Systems Circular Connector Housings AHDM06-18-20PN-059

Description
20 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
20 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM06-18-20PN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-18-20PN-059-ND
Circular Connector Housings 889-AHDM06-18-20PN-059-ND
20 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

20 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Automotive Connectors - AHDM06-18-20PN-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-18-20PN-059
Automotive Connectors AHDM06-18-20PN-059
20 Pos Plug Kit Shell Sz 18

20 Pos Plug Kit Shell Sz 18

Buy Now
Plug Kit, shell size 18, 20 positions, p

Plug Kit, shell size 18, 20 positions, p

Buy Now
Circular Conn, Plug, 20Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ6634 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ6634
Circular Conn, Plug, 20Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ6634
CIRCULAR CONN, PLUG, 20POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 20POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM06-18-20PN-059-ND AHDM06-18-20PN-059 AHDM06-18-20PN-059 15AJ6634
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Plug, 20Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data