Amphenol Sine Systems Circular Connector Housings AHDM06-18-14SR

Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3046-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3046-ND
Circular Connector Housings 889-3046-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
 - Amphenol Sine AHDM06-18-14SR - PEI-Genesis
Philadelphia, PA, United States
AHDM 14C SKT PLUG SZ 18

AHDM 14C SKT PLUG SZ 18

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Plug, 14Pos, Panel; Product Range Amphenol Sine/tuchel - 82AC5057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14Pos, Panel; Product Range Amphenol Sine/tuchel
82AC5057
Circular Connector, Plug, 14Pos, Panel; Product Range Amphenol Sine/tuchel 82AC5057
CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3046-ND Amphenol Sine AHDM06-18-14SR AHDM06-18-14SR 82AC5057
Product Name Circular Connector Housings Circular Connector, Plug, 14Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - CKB.M19.GLLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details