Amphenol Sine Systems Automotive Connectors AHDM06-18-14SR-059

Description
14 Pos Plug Socket Kit Shell Sz 18
Request a Quote Datasheet
Description
14 Pos Plug Socket Kit Shell Sz 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-18-14SR-059
Automotive Connectors AHDM06-18-14SR-059
14 Pos Plug Socket Kit Shell Sz 18

14 Pos Plug Socket Kit Shell Sz 18

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - 889-AHDM06-18-14SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-18-14SR-059-ND
Circular Connector Housings 889-AHDM06-18-14SR-059-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ6633 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ6633
Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ6633
CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-18-14SR-059 AHDM06-18-14SR-059 889-AHDM06-18-14SR-059-ND 15AJ6633
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge+™ - NTHBR23B1111SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2006-1681/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 8 to 20 AWG
View Details
2 suppliers