Amphenol Sine Systems Automotive Connectors AHDM06-18-14SN-059

Description
14 Pos Plug Socket Kit Shell Sz 18
Request a Quote Datasheet
Description
14 Pos Plug Socket Kit Shell Sz 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDM06-18-14SN-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-18-14SN-059
Automotive Connectors AHDM06-18-14SN-059
14 Pos Plug Socket Kit Shell Sz 18

14 Pos Plug Socket Kit Shell Sz 18

Buy Now
Circular Connector Housings - 889-AHDM06-18-14SN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-18-14SN-059-ND
Circular Connector Housings 889-AHDM06-18-14SN-059-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5877
Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5877
CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 14POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-18-14SN-059 889-AHDM06-18-14SN-059-ND 15AJ5877
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 14Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1316-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Din Rail, Channel - 2946-2000-5317/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details