Amphenol Industrial AHDM06-18-14PR
Amphenol Industrial AHDM06-18-14PR
AHDM 14C PIN PLUG SZ 18
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Connector
PLUG,SZ18,14 POS,PIN, CIRC CONN,REDCD DIAM SEAL
CIRCULAR CONNECTOR, PLUG, 14POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts;
| RS Components, Ltd. | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1950838 | Amphenol Sine AHDM06-18-14PR | 889-3044-ND | AHDM06-18-14PR | AHDM06-18-14PR | 82AC5055 |
| Product Name | Industrial Circular Connectors | Circular Connector Housings | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector, Plug, 14Pos, Panel; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Crimp | |||||
| Mounting | Cable mount | Free Hanging (In-Line) |