8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Connector
8 Pos Plug Socket Shell Sz 18
Amphenol Industrial AHDM06-18-08SR
Amphenol Industrial AHDM06-18-08SR
AHDM 8C SKT PLUG SZ 18
CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3042-ND | AHDM06-18-08SR | 1950835 | Amphenol Sine AHDM06-18-08SR | 82AC5053 |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | Circular Connector, Plug, 8Pos, Panel; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | |||
| Gender | Female / Jack | Male / Plug | |||
| Termination | Crimp |