Amphenol Sine Systems Automotive Connectors AHDM06-18-08SR-059

Description
8 Pos Plug Socket Kit Shell Sz 18
Request a Quote Datasheet
Description
8 Pos Plug Socket Kit Shell Sz 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-18-08SR-059
Automotive Connectors AHDM06-18-08SR-059
8 Pos Plug Socket Kit Shell Sz 18

8 Pos Plug Socket Kit Shell Sz 18

Buy Now
Circular Connector Housings - 889-AHDM06-18-08SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-18-08SR-059-ND
Circular Connector Housings 889-AHDM06-18-08SR-059-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5874
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5874
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-18-08SR-059 889-AHDM06-18-08SR-059-ND 15AJ5874
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1671/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details