Amphenol Sine Systems Circular Connector Housings AHDM06-18-08SN

Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3041-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3041-ND
Circular Connector Housings 889-3041-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
 - Amphenol Sine AHDM06-18-08SN - PEI-Genesis
Philadelphia, PA, United States
AHDM 8C SKT PLUG SZ 18

AHDM 8C SKT PLUG SZ 18

Buy Now
 - AHDM06-18-08SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
8 Pos Plug Socket Shell Sz 18

8 Pos Plug Socket Shell Sz 18

Buy Now
Swedesboro, NJ, United States
40 Position, Plug, Socket Contact, Size

40 Position, Plug, Socket Contact, Size

Buy Now
Circular Connector, Plug, 8Pos, Panel; Product Range Amphenol Sine/tuchel - 82AC5052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Panel; Product Range Amphenol Sine/tuchel
82AC5052
Circular Connector, Plug, 8Pos, Panel; Product Range Amphenol Sine/tuchel 82AC5052
CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3041-ND Amphenol Sine AHDM06-18-08SN AHDM06-18-08SN 82AC5052
Product Name Circular Connector Housings Circular Connector, Plug, 8Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data