Amphenol Sine Systems Automotive Connectors AHDM06-18-08PR-059

Description
8 Pos Plug Kit Shell Sz 18 1014AWG
Request a Quote Datasheet
Description
8 Pos Plug Kit Shell Sz 18 1014AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDM06-18-08PR-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-18-08PR-059
Automotive Connectors AHDM06-18-08PR-059
8 Pos Plug Kit Shell Sz 18 1014AWG

8 Pos Plug Kit Shell Sz 18 1014AWG

Buy Now
Circular Connector Housings - 889-AHDM06-18-08PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-18-08PR-059-ND
Circular Connector Housings 889-AHDM06-18-08PR-059-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5872
Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5872
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-18-08PR-059 889-AHDM06-18-08PR-059-ND 15AJ5872
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
ALTH Rectangular Connectors - 403030 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Din Rail, Channel - 2946-2002-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details