Amphenol Sine Systems Automotive Connectors AHDM06-18-06PN-059

Description
6 Pos Plug Kit Shell Sz 18 Pin
Request a Quote Datasheet
Description
6 Pos Plug Kit Shell Sz 18 Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM06-18-06PN-059
Automotive Connectors AHDM06-18-06PN-059
6 Pos Plug Kit Shell Sz 18 Pin

6 Pos Plug Kit Shell Sz 18 Pin

Buy Now
Circular Connector Housings - 889-AHDM06-18-06PN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM06-18-06PN-059-ND
Circular Connector Housings 889-AHDM06-18-06PN-059-ND
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel - 15AJ5868 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
15AJ5868
Circular Conn, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel 15AJ5868
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM06-18-06PN-059 889-AHDM06-18-06PN-059-ND 15AJ5868
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM08-S3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1441-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers