Amphenol Sine Systems Circular Connector Housings AHDM04-24-35SR-059

Description
35 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet
Description
35 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM04-24-35SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-35SR-059-ND
Circular Connector Housings 889-AHDM04-24-35SR-059-ND
35 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

35 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Automotive Connectors - AHDM04-24-35SR-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-35SR-059
Automotive Connectors AHDM04-24-35SR-059
35 Pos Receptacle Kit Skt Shell Sz 24

35 Pos Receptacle Kit Skt Shell Sz 24

Buy Now
Circular Conn, Rcpt, 35Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5865 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 35Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5865
Circular Conn, Rcpt, 35Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5865
CIRCULAR CONN, RCPT, 35POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 35POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM04-24-35SR-059-ND AHDM04-24-35SR-059 15AJ5865
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 35Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data