Amphenol Sine Systems Automotive Connectors AHDM04-24-35PR-059

Description
35 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet
Description
35 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDM04-24-35PR-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-35PR-059
Automotive Connectors AHDM04-24-35PR-059
35 Pos Receptacle Kit Shell Sz 24

35 Pos Receptacle Kit Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM04-24-35PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-35PR-059-ND
Circular Connector Housings 889-AHDM04-24-35PR-059-ND
35 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

35 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 35Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 35Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5864
Circular Conn, Rcpt, 35Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5864
CIRCULAR CONN, RCPT, 35POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 35POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-24-35PR-059 889-AHDM04-24-35PR-059-ND 15AJ5864
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 35Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers