Amphenol Sine Systems Circular Connector Housings AHDM04-24-31ST-059

Description
31 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet
Description
31 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM04-24-31ST-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-31ST-059-ND
Circular Connector Housings 889-AHDM04-24-31ST-059-ND
31 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

31 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-31ST-059
Automotive Connectors AHDM04-24-31ST-059
31 Pos Receptacle Kit Skt Shell Sz 24

31 Pos Receptacle Kit Skt Shell Sz 24

Buy Now
Circular Conn, Rcpt, 31Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 31Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5863
Circular Conn, Rcpt, 31Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5863
CIRCULAR CONN, RCPT, 31POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 31POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM04-24-31ST-059-ND AHDM04-24-31ST-059 15AJ5863
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 31Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Header; 4; Vertical; 0.2in.; 0.85 in.; Polyamide 6.6 (Housing) - 70077326 - Allied Electronics, Inc.
Specs
Voltage Rating 250 to 300 volts
Current Rating 12.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers