31 Position Circular Connector Receptacle Housing Panel Mount
Connector, Receptacle, Size 24, 31 positions, Socket, reduced diameter seal, wide thread, Duramate, AHDM, A Series
CIRCULAR CONNECTOR, RCPT, 31POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:31Contacts;
CIRCULAR CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Chief Enterprises LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3033-ND | AHDM04-24-31SR | 82AC5044 |
| Product Name | Circular Connector Housings | Circular Connectors | Circular Connector, Rcpt, 31Pos, Panel; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors |