Amphenol Sine Systems Automotive Connectors AHDM04-24-31SR-059

Description
31 Pos Receptacle Kit Skt Shell Sz 24
Request a Quote Datasheet
Description
31 Pos Receptacle Kit Skt Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-31SR-059
Automotive Connectors AHDM04-24-31SR-059
31 Pos Receptacle Kit Skt Shell Sz 24

31 Pos Receptacle Kit Skt Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM04-24-31SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-31SR-059-ND
Circular Connector Housings 889-AHDM04-24-31SR-059-ND
31 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

31 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 31Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 31Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5862
Circular Conn, Rcpt, 31Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5862
CIRCULAR CONN, RCPT, 31POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 31POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-24-31SR-059 889-AHDM04-24-31SR-059-ND 15AJ5862
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 31Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110788 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details