Amphenol Sine Systems Automotive Connectors AHDM04-24-29PR-059

Description
29 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet
Description
29 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-29PR-059
Automotive Connectors AHDM04-24-29PR-059
29 Pos Receptacle Kit Shell Sz 24

29 Pos Receptacle Kit Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM04-24-29PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-29PR-059-ND
Circular Connector Housings 889-AHDM04-24-29PR-059-ND
29 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

29 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5860 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5860
Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5860
CIRCULAR CONN, RCPT, 29POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 29POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-24-29PR-059 889-AHDM04-24-29PR-059-ND 15AJ5860
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 29Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data