Amphenol Sine Systems Circular Connector Housings AHDM04-24-27PR-059

Description
27 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet
Description
27 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM04-24-27PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-27PR-059-ND
Circular Connector Housings 889-AHDM04-24-27PR-059-ND
27 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

27 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-27PR-059
Automotive Connectors AHDM04-24-27PR-059
27 Pos Receptacle Kit Shell Sz 24

27 Pos Receptacle Kit Shell Sz 24

Buy Now
Circular Conn, Rcpt, 27Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 27Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5858
Circular Conn, Rcpt, 27Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5858
CIRCULAR CONN, RCPT, 27POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 27POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM04-24-27PR-059-ND AHDM04-24-27PR-059 15AJ5858
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 27Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCD-FRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details