Amphenol Sine Systems Automotive Connectors AHDM04-24-23SR-059

Description
23 Pos Receptacle Kit Skt Shell Sz 24
Request a Quote Datasheet
Description
23 Pos Receptacle Kit Skt Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDM04-24-23SR-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-23SR-059
Automotive Connectors AHDM04-24-23SR-059
23 Pos Receptacle Kit Skt Shell Sz 24

23 Pos Receptacle Kit Skt Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM04-24-23SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-23SR-059-ND
Circular Connector Housings 889-AHDM04-24-23SR-059-ND
23 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

23 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5857 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5857
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5857
CIRCULAR CONN, RCPT, 23POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-24-23SR-059 889-AHDM04-24-23SR-059-ND 15AJ5857
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details