Amphenol Sine Systems Automotive Connectors AHDM04-24-23SN-059

Description
23 Pos Receptacle Kit Skt Shell Sz 24
Request a Quote Datasheet
Description
23 Pos Receptacle Kit Skt Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDM04-24-23SN-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-23SN-059
Automotive Connectors AHDM04-24-23SN-059
23 Pos Receptacle Kit Skt Shell Sz 24

23 Pos Receptacle Kit Skt Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM04-24-23SN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-23SN-059-ND
Circular Connector Housings 889-AHDM04-24-23SN-059-ND
23 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

23 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ6629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ6629
Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ6629
CIRCULAR CONN, RCPT, 23POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-24-23SN-059 889-AHDM04-24-23SN-059-ND 15AJ6629
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 23Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HSD_Automotive Connections - HSDFSZFSZ7000HW - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1441-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers