Amphenol Sine Systems Automotive Connectors AHDM04-24-21PR-059

Description
21 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet
Description
21 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-21PR-059
Automotive Connectors AHDM04-24-21PR-059
21 Pos Receptacle Kit Shell Sz 24

21 Pos Receptacle Kit Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM04-24-21PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-21PR-059-ND
Circular Connector Housings 889-AHDM04-24-21PR-059-ND
21 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

21 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ6627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ6627
Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ6627
CIRCULAR CONN, RCPT, 21POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-24-21PR-059 889-AHDM04-24-21PR-059-ND 15AJ6627
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details