Amphenol Sine Systems Circular Connector Housings AHDM04-24-18SN-059

Description
18 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM04-24-18SN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-18SN-059-ND
Circular Connector Housings 889-AHDM04-24-18SN-059-ND
18 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

18 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-18SN-059
Automotive Connectors AHDM04-24-18SN-059
18 Pos Receptacle Kit Skt Shell Sz 24

18 Pos Receptacle Kit Skt Shell Sz 24

Buy Now
Circular Conn, Rcpt, 18Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5849
Circular Conn, Rcpt, 18Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5849
CIRCULAR CONN, RCPT, 18POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 18POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM04-24-18SN-059-ND AHDM04-24-18SN-059 15AJ5849
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 18Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details