Amphenol Sine Systems Circular Connector Housings AHDM04-24-18PN-059

Description
18 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM04-24-18PN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-18PN-059-ND
Circular Connector Housings 889-AHDM04-24-18PN-059-ND
18 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

18 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-18PN-059
Automotive Connectors AHDM04-24-18PN-059
18 Pos Receptacle Kit Shell Sz 24

18 Pos Receptacle Kit Shell Sz 24

Buy Now
Circular Conn, Rcpt, 18Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5847 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5847
Circular Conn, Rcpt, 18Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5847
CIRCULAR CONN, RCPT, 18POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 18POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM04-24-18PN-059-ND AHDM04-24-18PN-059 15AJ5847
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 18Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HSD_Automotive Connections - HSDFSAFSB1000FY - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1871/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers