Amphenol Sine Systems Amphenol Sine Systems AHDM04-24-16SR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact AHDM04-24-16SR

Description
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM04-24-16SR DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD34-24-16PSE Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16P | Waytek # 39250 or 39251 Modifications: Reduced seal, wide threaded adapter
Request a Quote Datasheet
Description
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM04-24-16SR DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD34-24-16PSE Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16P | Waytek # 39250 or 39251 Modifications: Reduced seal, wide threaded adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHDM04-24-16SR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact - 39255 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDM04-24-16SR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact
39255
Amphenol Sine Systems AHDM04-24-16SR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact 39255
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM04-24-16SR DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD34-24-16PSE Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16P | Waytek # 39250 or 39251 Modifications: Reduced seal, wide threaded adapter

Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDM04-24-16SR DuraMate AHDM Series
  • Category: Amphenol DuraMate™ AHDM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # HD34-24-16PSE
  • Series: AHDM Series
  • Number of Pins: 16
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed with a 3 keyway bayonet to help ensure proper mating
  • Provides a high-density signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts size 12 contacts
  • Current Rating: 25A
  • Shell Size: 24
  • Mating Connector: AHDM06-24-16P | Waytek # 39250 or 39251
  • Modifications: Reduced seal, wide threaded adapter
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39255
Product Name Amphenol Sine Systems AHDM04-24-16SR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 29022 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30W PD3.0 Type A+C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant; Surge Protection
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details