Amphenol Sine Systems Circular Connector Housings AHDM04-24-16SR-059

Description
16 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM04-24-16SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-16SR-059-ND
Circular Connector Housings 889-AHDM04-24-16SR-059-ND
16 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

16 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-16SR-059
Automotive Connectors AHDM04-24-16SR-059
16 Pos Receptacle Kit Skt Shell Sz 24

16 Pos Receptacle Kit Skt Shell Sz 24

Buy Now
Circular Conn, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5846 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5846
Circular Conn, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5846
CIRCULAR CONN, RCPT, 16POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 16POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM04-24-16SR-059-ND AHDM04-24-16SR-059 15AJ5846
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 16Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details