Amphenol Sine Systems Amphenol Sine Systems AHDM04-24-16SN DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact AHDM04-24-16SN

Description
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM04-24-16SN DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD34-24-16PSN Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16P | Waytek # 39250 or 39251 Modifications: Wide threaded adapter
Request a Quote Datasheet
Description
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM04-24-16SN DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD34-24-16PSN Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16P | Waytek # 39250 or 39251 Modifications: Wide threaded adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHDM04-24-16SN DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact - 39254 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDM04-24-16SN DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact
39254
Amphenol Sine Systems AHDM04-24-16SN DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact 39254
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM04-24-16SN DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD34-24-16PSN Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16P | Waytek # 39250 or 39251 Modifications: Wide threaded adapter

Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDM04-24-16SN DuraMate AHDM Series
  • Category: Amphenol DuraMate™ AHDM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # HD34-24-16PSN
  • Series: AHDM Series
  • Number of Pins: 16
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed with a 3 keyway bayonet to help ensure proper mating
  • Provides a high-density signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts size 12 contacts
  • Current Rating: 25A
  • Shell Size: 24
  • Mating Connector: AHDM06-24-16P | Waytek # 39250 or 39251
  • Modifications: Wide threaded adapter
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39254
Product Name Amphenol Sine Systems AHDM04-24-16SN DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.5331 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Angled Inlet - A41S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 738W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers