Amphenol Sine Systems Amphenol Sine Systems AHDM04-24-16PR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact AHDM04-24-16PR

Description
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM04-24-16PR DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD34-24-16PE Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16S | Waytek # 39253 or 39258 Modifications: Reduced wire seal
Request a Quote Datasheet
Description
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM04-24-16PR DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD34-24-16PE Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16S | Waytek # 39253 or 39258 Modifications: Reduced wire seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHDM04-24-16PR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact - 39257 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDM04-24-16PR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact
39257
Amphenol Sine Systems AHDM04-24-16PR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact 39257
Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems AHDM04-24-16PR DuraMate AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # HD34-24-16PE Series: AHDM Series Number of Pins: 16 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16S | Waytek # 39253 or 39258 Modifications: Reduced wire seal

Amphenol Sine Systems DuraMate AHDM connectors are IP68/69K rated (mated), environmentally sealed, multi-pin, heavy-duty metal circular connectors that contain an economical quick-connect bayonet locking system made to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems AHDM04-24-16PR DuraMate AHDM Series
  • Category: Amphenol DuraMate™ AHDM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # HD34-24-16PE
  • Series: AHDM Series
  • Number of Pins: 16
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed with a 3 keyway bayonet to help ensure proper mating
  • Provides a high-density signal and mixed power in a compact connector system
  • Utilizes A Series standard contact system (stamped & formed or machined)
  • Accepts size 12 contacts
  • Current Rating: 25A
  • Shell Size: 24
  • Mating Connector: AHDM06-24-16S | Waytek # 39253 or 39258
  • Modifications: Reduced wire seal
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39257
Product Name Amphenol Sine Systems AHDM04-24-16PR DuraMate AHDM Series, 16-Pin Receptacle for Size 12 Contact
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 1679060 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R for Special Purpose - L1430RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details